The MDD3752RH is a P-channel trench MOSFET designed for power switching applications, rated for a drain-source voltage of -40V and continuous drain current of -43A at 25°C. It is packaged in a DPAK (TO-252) case with tape and reel packing, and is halogen-free. The device has a drain-source on-resistance of less than 17mΩ at -10V gate-source voltage and 25mΩ at -4.5V, with a gate charge of 44.1nC. It operates over a junction and storage temperature range of -55°C to +150°C, and meets RoHS requirements. Thermal resistance is 2.5°C/W junction-to-case and 40°C/W junction-to-ambient on an RF4 board with 2oz copper.
Trans MOSFET P-CH 40V 43A 3-Pin(2+Tab) DPAK T/R Product overview: MDD3752RH from MagnaChip Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 43A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 43A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MDD3752RH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-MDD3752RH |
| Product Name | 40V 43A DPAK MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 40 volts |
| PD | 50000 milliwatts |