Magmotor Technologies, Inc. Series S28 Model S28-I-400

Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1700 oz-in Excellent Torque to Weight Ratio Encoder Ready Low Voltage High Performance Design is Available 12-120 VDC Typical
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1700 oz-in Excellent Torque to Weight Ratio Encoder Ready Low Voltage High Performance Design is Available 12-120 VDC Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1700 oz-in Excellent Torque to Weight Ratio Encoder Ready Low Voltage High Performance Design is Available 12-120 VDC Typical

Key Performance Features:

  • High Energy Neodymium Magnets
  • Peak Torque to 1700 oz-in
  • Excellent Torque to Weight Ratio
  • Encoder Ready
  • Low Voltage High Performance Design
  • is Available
  • 12-120 VDC Typical
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model S28-I-400
Product Name Series S28
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 89 in-oz/amp (629 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1628 in-oz/amp (1.15 mN-m/amp)
View Details
Servo Motor - 199592631 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details