ElectroCraft Servo Motor 0652-00-006

Description
SERVO MOTOR TACHOMETER MAGNET. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR TACHOMETER MAGNET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 22499718 - Radwell International
Willingboro, NJ, United States
Servo Motor
22499718
Servo Motor 22499718
SERVO MOTOR TACHOMETER MAGNET. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR TACHOMETER MAGNET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 22499718
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
75mm linear servo 165:1 - P8-75-165-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 165 : 1
View Details
Servo Motor - 120684638 - Radwell International
Specs
Commutation Brushless
View Details