Yaskawa America, Inc. - Motion Division Servo Motor SGMGV-13A3E61

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200V, 10.7 AMP, 1.3 KW, 1500 RPM, REPLACED BY SGMGV-13A3A61. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200V, 10.7 AMP, 1.3 KW, 1500 RPM, REPLACED BY SGMGV-13A3A61. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 199592631 - Radwell International
Willingboro, NJ, United States
Servo Motor
199592631
Servo Motor 199592631
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200V, 10.7 AMP, 1.3 KW, 1500 RPM, REPLACED BY SGMGV-13A3A61. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 200V, 10.7 AMP, 1.3 KW, 1500 RPM, REPLACED BY SGMGV-13A3A61. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 199592631
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
View Details
Brushless DC (BLDC) Motor - RapidPower Plus™ RPP23 - ElectroCraft
Specs
Commutation Brushless
DC Voltage Range 325.0 VDC
Torque Constant 79 in-oz/amp (558 mN-m/amp)
View Details
Servo Motor - 201649514 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details