Magmotor Technologies, Inc. Series S28 Model S28-G-400

Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1700 oz-in Excellent Torque to Weight Ratio Encoder Ready Low Voltage High Performance Design is Available 12-120 VDC Typical
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1700 oz-in Excellent Torque to Weight Ratio Encoder Ready Low Voltage High Performance Design is Available 12-120 VDC Typical
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Performance Features: High Energy Neodymium Magnets Peak Torque to 1700 oz-in Excellent Torque to Weight Ratio Encoder Ready Low Voltage High Performance Design is Available 12-120 VDC Typical

Key Performance Features:

  • High Energy Neodymium Magnets
  • Peak Torque to 1700 oz-in
  • Excellent Torque to Weight Ratio
  • Encoder Ready
  • Low Voltage High Performance Design
  • is Available
  • 12-120 VDC Typical
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category DC Servomotors
Product Number Model S28-G-400
Product Name Series S28
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V; 48V; 72V; 90V
DC Voltage Range 12.0 to 120.0 VDC
Torque Constant 56.1 in-oz/amp (396 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 0.5522 in-oz/amp (3.9 mN-m/amp)
View Details
DC Servo Motor - 1238M7...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motor - 120684628 - Radwell International
Specs
Commutation Brushless
View Details