ElectroCraft Servo Motor RPX40-325V24-100-X

Description
BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 40MM, TORQUE 325 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY
Description
BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 40MM, TORQUE 325 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 120684628 - Radwell International
Willingboro, NJ, United States
Servo Motor
120684628
Servo Motor 120684628
BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 40MM, TORQUE 325 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY

BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 40MM, TORQUE 325 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Brushless Motors
Product Number 120684628
Product Name Servo Motor
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

22B-D Series Parallel Shaft BLDC Gearmotor - 3628 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
PBL42-15 48V 4000 RPM - 776615 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details
Servo Hub Motor - 5 inch 6N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type Servomotor
Standard DC Voltage 24V
Output Power 126 HP
View Details
22ECP35 Ultra EC Slotless Brushless DC Motor - 22ECP35 8B 184 - Portescap
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details