Magmotor Technologies, Inc. Series BFA42 Model BFA42-I-500

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BFA42 Model BFA42-I-500
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio 24-400 VDC Typical Bus Voltage CE CertificatClean and Preview Descriptione Available

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • 24-400 VDC Typical Bus Voltage
  • CE CertificatClean and Preview Descriptione Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BFA42-I-500
Product Name Series BFA42
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 400.0 VDC
Torque Constant 74.6 in-oz/amp (527 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-3011352007-ND - DigiKey
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo Motor - 120684638 - Radwell International
Specs
Motor Type Servomotor
View Details
BLx60-40 48V 3000 RPM - 6040483 - parvalux by maxon
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
View Details
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
View Details