The QTR 105 series consists of frameless torque motors designed for direct-drive applications, featuring a stator outer diameter of 105 mm and a rotor inner diameter of 56 mm, with stator heights of 17, 25, 34, or 60 mm. The motors are three-phase synchronous, rated for a maximum phase-to-phase voltage of 400 V AC RMS or 565 V DC, and support peak torques up to 28.3 Nm and continuous torques up to 12.1 Nm at 100°C. They include a PTC or KTY83-122 temperature sensor and are supplied with integrated power and sensor cables. Mass ranges from 378 g to 1909 g depending on stator height, and rotor inertia varies from 8.0E-05 to 4.3E-04 kg·m². The series is rated for operating temperatures up to 100°C at the coils and includes N, Y, and Z winding options with corresponding torque and current profiles.
The QTR 105 is where the medium-range of Tecnotion QTR motors starts. QTR 105 motors are available with a wide range of options such as different winding types and a digital hall sensor. Various medical and health care applications benefit from the large inner diameter of the QTR 105 as well as the flat designs, starting at just 17 mm..
| Tecnotion | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | QTR-105 |
| Product Name | Frameless Torque Motor |
| Motor Type | AC Motor |
| AC Construction | Synchronous |
| Phase | Three-phase |
| Torque Constant | 14.16 to 402 in-oz/amp (100 to 2840 mN-m/amp) |
| Continuous Current | 0.0 to 17.7 amps |