Magmotor Technologies, Inc. Series BFA23 Model BFA23-K-400

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting 24-320 VDC Typical Bus Voltage
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting 24-320 VDC Typical Bus Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BFA23 Model BFA23-K-400
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting 24-320 VDC Typical Bus Voltage

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • Encoder Ready
  • NEMA 23 Flange Mounting
  • 24-320 VDC Typical Bus Voltage
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BFA23-K-400
Product Name Series BFA23
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 320.0 VDC
Torque Constant 126 in-oz/amp (893 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

22B-3RD Series BLDC Right Angle Gearmotor - 5306 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
RVN1305 Vibration Motor - RVN1305 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Motor Type DC Motor
DC Voltage Range 2.8 to 3.3 VDC
Continuous Current 0.0480 amps
View Details
Frameless Torque Motor - QMT-LA 230 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details