Magmotor Technologies, Inc. Series BF34 Model BF34-K-400

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BF34 Model BF34-K-400
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • Encoder Ready
  • 24-300 VDC Typical Bus Voltage
  • CE Certificate Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BF34-K-400
Product Name Series BF34
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 300.0 VDC
Torque Constant 216 in-oz/amp (1528 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless Motor - YHD-BL57 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Brushless motors - C10C-04 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Motor Type DC Motor
DC Voltage Range 7.4 VDC
Output Power 0.0046 HP
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details