Magmotor Technologies, Inc. Series BF23 Model BF23-K-075

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BF23 Model BF23-K-075
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • Encoder Ready
  • NEMA 23 Flange Mounting
  • CE Certificate Available
  • 24-170 VDC Typical Bus Voltage
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BF23-K-075
Product Name Series BF23
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 170.0 VDC
Torque Constant 10.3 in-oz/amp (72.74 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 8734751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Units Metric
Shaft Size 0.059 inch (1.5 mm)
View Details
Roller BLDC Motor - 80BWA Series (80BWA1100D008H-01) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 48V
Output Power 0.5361 HP
View Details
 - PCL.2244024-4101 Brushless coreless motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
Torque Motor - TMB+ Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details