Magmotor Technologies, Inc. Series BF23 Model BF23-G-150

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BF23 Model BF23-G-150
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready NEMA 23 Flange Mounting CE Certificate Available 24-170 VDC Typical Bus Voltage

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • Encoder Ready
  • NEMA 23 Flange Mounting
  • CE Certificate Available
  • 24-170 VDC Typical Bus Voltage
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BF23-G-150
Product Name Series BF23
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 170.0 VDC
Torque Constant 8.62 in-oz/amp (60.88 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B3265NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details
 - PBL.3340014-6101 Brushless DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Motor Type DC Motor
DC Voltage Range 14.0 VDC
Output Power 0.1260 HP
View Details
Frameless Torque Motor - QTR-105 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor
DC Voltage Range 12.0 VDC
Torque Constant 0.8439 in-oz/amp (5.96 mN-m/amp)
View Details