Madison Company Radar Level Sensors R3-100C232

Description
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not acceptable. As with all Madison products, this radar technology can be designed for your specific level measurement needs, providing unique considerations for materials to be measured, vessel configuration and system interface. These radar level sensors are ideal for reflective liquids that have a foaming surface or vapor conditions beyond ultrasonic wave capabilities. Features Non-contact measurement Continuous level measurement Pulse radar measurement range 10" to 100' (0.254 m to 30 m) Networkable, multi-sensor with available software Programmable and push-button calibration
Description
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not acceptable. As with all Madison products, this radar technology can be designed for your specific level measurement needs, providing unique considerations for materials to be measured, vessel configuration and system interface. These radar level sensors are ideal for reflective liquids that have a foaming surface or vapor conditions beyond ultrasonic wave capabilities. Features Non-contact measurement Continuous level measurement Pulse radar measurement range 10" to 100' (0.254 m to 30 m) Networkable, multi-sensor with available software Programmable and push-button calibration

Suppliers

Company
Product
Description
Supplier Links
Radar Level Sensors - R3-100C232 - Madison Company
Branford, CT, USA
Radar Level Sensors
R3-100C232
Radar Level Sensors R3-100C232
Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not acceptable. As with all Madison products, this radar technology can be designed for your specific level measurement needs, providing unique considerations for materials to be measured, vessel configuration and system interface. These radar level sensors are ideal for reflective liquids that have a foaming surface or vapor conditions beyond ultrasonic wave capabilities. Features Non-contact measurement Continuous level measurement Pulse radar measurement range 10" to 100' (0.254 m to 30 m) Networkable, multi-sensor with available software Programmable and push-button calibration

Madison Company offers a series of low-cost radar sensors for continuous level measurement. This product series offers a logical extension to the ultrasonic sensor series, where application conditions are in need of non-contact liquid level measurement, and where ultrasonic level measurement is not acceptable.
As with all Madison products, this radar technology can be designed for your specific level measurement needs, providing unique considerations for materials to be measured, vessel configuration and system interface.
These radar level sensors are ideal for reflective liquids that have a foaming surface or vapor conditions beyond ultrasonic wave capabilities.
Features

  • Non-contact measurement
  • Continuous level measurement
  • Pulse radar measurement range 10" to 100' (0.254 m to 30 m)
  • Networkable, multi-sensor with available software
  • Programmable and push-button calibration
Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number R3-100C232
Product Name Radar Level Sensors
Device Classification Transmitter
Measuring Range 1200 inch (30480 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe for Sanitary Applications - PROCAP I 3-A & II 3-A - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Guided wave radar - LWT300 series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Measuring Range 1.97 to 2362 inch (50 to 60000 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Measurement - Level - float-switch - 159300280 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details