Madison Company Metric Miniature Size Liquid Level Float Switch MS8000B

Description
The MS8000B miniature liquid level switch has a polypropylene stem and a polypropylene float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M8000B is the equivalent switch without the slosh shield equipped. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.
Description
The MS8000B miniature liquid level switch has a polypropylene stem and a polypropylene float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M8000B is the equivalent switch without the slosh shield equipped. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

Suppliers

Company
Product
Description
Supplier Links
Metric Miniature Size Liquid Level Float Switch - MS8000B - Madison Company
Branford, CT, USA
Metric Miniature Size Liquid Level Float Switch
MS8000B
Metric Miniature Size Liquid Level Float Switch MS8000B
The MS8000B miniature liquid level switch has a polypropylene stem and a polypropylene float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M8000B is the equivalent switch without the slosh shield equipped. Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

The MS8000B miniature liquid level switch has a polypropylene stem and a polypropylene float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M8000B is the equivalent switch without the slosh shield equipped.
Polypropylene is typically suitable for use with acidic liquids such as those found in electroplating and metal cleaning. It is also a great option for lower temperature food operations (up to 105 degrees C) since Madison only incorporates polypropylene that is FDA approved for food contact. This material is a good choice for commercial appliances and equipment as well.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number MS8000B
Product Name Metric Miniature Size Liquid Level Float Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Capacitance Level Sensor Probe with Remote Electronics - Pro Remote - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details
Level Sensors - 2085482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Other (Such as tilt etc.)
Operating Temp 104 F (40 C)
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Non-Contact Level Monitoring Using Combined Technologies and Optical Sensors -  - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details