Madison Company Stainless Steel Full Size Liquid Level Switch MS5600-PR

Description
The MS5600-PR liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-PR is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.
Description
The MS5600-PR liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-PR is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Full Size Liquid Level Switch - MS5600-PR - Madison Company
Branford, CT, USA
Stainless Steel Full Size Liquid Level Switch
MS5600-PR
Stainless Steel Full Size Liquid Level Switch MS5600-PR
The MS5600-PR liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-PR is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.

The MS5600-PR liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-PR is the equivalent switch without the slosh shield equipped.
Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The MS5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.

Supplier's Site
Harsh Environment Stainless Steel Level Switch - MS5600-PR - Madison Company
Branford, CT, USA
Harsh Environment Stainless Steel Level Switch
MS5600-PR
Harsh Environment Stainless Steel Level Switch MS5600-PR
The MS5600-PR liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-PR is the equivalent switch without the slosh shield equipped. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The MS5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.

The MS5600-PR liquid level switch has a stainless steel stem and a stainless steel float and is equipped with a slosh shield. A slosh shield should be considered if your operating environment contains intensive agitation of the liquid, boiling fluids, or surging due to large inflows and outflows of liquid. These turbulent conditions may result in erratic float operation. If this is not the case, the M5600-PR is the equivalent switch without the slosh shield equipped.
Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The MS5600-PR carries CE, NSF International, and American Bureau of Shipping (ABS) approvals.

Supplier's Site

Technical Specifications

  Madison Company Madison Company
Product Category Level Sensors Level Sensors
Product Number MS5600-PR MS5600-PR
Product Name Stainless Steel Full Size Liquid Level Switch Harsh Environment Stainless Steel Level Switch
Device Classification Sensor Only Sensor Only
Number of Switch Points Range 1 (#) 1 (#)
Media Type Liquid Liquid
Level Measurement Type Single Point or Multi-Point Level Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Float Switches - 2348849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats
Operating Temp -4 to 167 F (-20 to 75 C)
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details