Madison Company Dual-Line 6-digit Process Meter with 24VDC Supply & Control Relays MD4815-110-02

Description
The Madison MD4815- dual-line digital panel meter series boasts specifications and functionality that clearly make it one of the most advanced process meters available on the market. It has a dual-line 6-digit display (999,999), signal conditioning, and function keys. These panel meters can be field programmed to accept process current 4-20 mA and voltage (0-5V, 1-5V, 0-10V, and ±10V) inputs. The standard 1/8 DIN mount enclosure feat ures a NEMA 4X front panel and convenient mounting hardware. Power for the meter is 85 - 265 VAC or 24/12VDC (jumper selectable). Standard isolated 24VDC @200mA/100mA output supply can provide power to the most transmitters or sensors where needed.  These panel meters include 2 programmable relay s for trigger and reset sensor signal control points.  The dual display allows these panel meters to display the process value and associated value type or tag for easy indication and display.  Panel meter programming and setup can be easily performed with the four front panel push buttons and a simple step by step menu. The meter can also be programmed through the PC via software and can be copied from panel meter to panel meter using the Copy function (optional accessories required).
Description
The Madison MD4815- dual-line digital panel meter series boasts specifications and functionality that clearly make it one of the most advanced process meters available on the market. It has a dual-line 6-digit display (999,999), signal conditioning, and function keys. These panel meters can be field programmed to accept process current 4-20 mA and voltage (0-5V, 1-5V, 0-10V, and ±10V) inputs. The standard 1/8 DIN mount enclosure feat ures a NEMA 4X front panel and convenient mounting hardware. Power for the meter is 85 - 265 VAC or 24/12VDC (jumper selectable). Standard isolated 24VDC @200mA/100mA output supply can provide power to the most transmitters or sensors where needed.  These panel meters include 2 programmable relay s for trigger and reset sensor signal control points.  The dual display allows these panel meters to display the process value and associated value type or tag for easy indication and display.  Panel meter programming and setup can be easily performed with the four front panel push buttons and a simple step by step menu. The meter can also be programmed through the PC via software and can be copied from panel meter to panel meter using the Copy function (optional accessories required).

Suppliers

Company
Product
Description
Supplier Links
Dual-Line 6-digit Process Meter with 24VDC Supply & Control Relays - MD4815-110-02 - Madison Company
Branford, CT, USA
Dual-Line 6-digit Process Meter with 24VDC Supply & Control Relays
MD4815-110-02
Dual-Line 6-digit Process Meter with 24VDC Supply & Control Relays MD4815-110-02
The Madison MD4815- dual-line digital panel meter series boasts specifications and functionality that clearly make it one of the most advanced process meters available on the market. It has a dual-line 6-digit display (999,999), signal conditioning, and function keys. These panel meters can be field programmed to accept process current 4-20 mA and voltage (0-5V, 1-5V, 0-10V, and ±10V) inputs. The standard 1/8 DIN mount enclosure feat ures a NEMA 4X front panel and convenient mounting hardware. Power for the meter is 85 - 265 VAC or 24/12VDC (jumper selectable). Standard isolated 24VDC @200mA/100mA output supply can provide power to the most transmitters or sensors where needed.  These panel meters include 2 programmable relay s for trigger and reset sensor signal control points.  The dual display allows these panel meters to display the process value and associated value type or tag for easy indication and display.  Panel meter programming and setup can be easily performed with the four front panel push buttons and a simple step by step menu. The meter can also be programmed through the PC via software and can be copied from panel meter to panel meter using the Copy function (optional accessories required).

The Madison MD4815- dual-line digital panel meter series boasts specifications and functionality that clearly make it one of the most advanced process meters available on the market. It has a dual-line 6-digit display (999,999), signal conditioning, and function keys. These panel meters can be field programmed to accept process current 4-20 mA and voltage (0-5V, 1-5V, 0-10V, and ±10V) inputs. The standard 1/8 DIN mount enclosure features a NEMA 4X front panel and convenient mounting hardware. Power for the meter is 85 - 265 VAC or 24/12VDC (jumper selectable). Standard isolated 24VDC @200mA/100mA output supply can provide power to the most transmitters or sensors where needed.  These panel meters include 2 programmable relays for trigger and reset sensor signal control points.  The dual display allows these panel meters to display the process value and associated value type or tag for easy indication and display.  Panel meter programming and setup can be easily performed with the four front panel push buttons and a simple step by step menu. The meter can also be programmed through the PC via software and can be copied from panel meter to panel meter using the Copy function (optional accessories required).

Supplier's Site

Technical Specifications

  Madison Company
Product Category Digital Panel Meters
Product Number MD4815-110-02
Product Name Dual-Line 6-digit Process Meter with 24VDC Supply & Control Relays
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details