Madison Company HVAC Series Condensate Level Float Switch M8700-C

Description
Madison Company offers many of its liquid level switch products with high-temperature capabilities. A list of available models is on the reverse side. In addition, engineered designs to meet specific application needs can be provided. Such designs will deal with harsh environments such as high temperature and pressure and ensure material compatibility. Using highly reliable magnetic float switch technology, units capable of reliable operation at temperatures as high as 300°C (572°F) and pressures of up to 1500 PSI (103 BAR) have been designed. Such harsh-environment switches can incorporate Madison's temperature sensors, offering the combination of both point level indication and temperature measurement within the same level switch design. This can eliminate costs for multiple mountings during assembly, while providing dual-condition monitoring. Level indication can be single point, multi-point or continuous level, in one of three standard resolutions. Lead wires with overbraiding or shielding and various terminations can be designed for extreme conditions, as well as easy interfacing to condition monitoring devices. Features Magnetic reed switch technology High reliability under harsh conditions Can incorporate both point level indication and temperature measurement Available in single-point and multi-point designs Continuous level in standard resolutions of 1", 5 mm or 10 mm
Description
Madison Company offers many of its liquid level switch products with high-temperature capabilities. A list of available models is on the reverse side. In addition, engineered designs to meet specific application needs can be provided. Such designs will deal with harsh environments such as high temperature and pressure and ensure material compatibility. Using highly reliable magnetic float switch technology, units capable of reliable operation at temperatures as high as 300°C (572°F) and pressures of up to 1500 PSI (103 BAR) have been designed. Such harsh-environment switches can incorporate Madison's temperature sensors, offering the combination of both point level indication and temperature measurement within the same level switch design. This can eliminate costs for multiple mountings during assembly, while providing dual-condition monitoring. Level indication can be single point, multi-point or continuous level, in one of three standard resolutions. Lead wires with overbraiding or shielding and various terminations can be designed for extreme conditions, as well as easy interfacing to condition monitoring devices. Features Magnetic reed switch technology High reliability under harsh conditions Can incorporate both point level indication and temperature measurement Available in single-point and multi-point designs Continuous level in standard resolutions of 1", 5 mm or 10 mm

Suppliers

Company
Product
Description
Supplier Links
HVAC Series Condensate Level Float Switch - M8700-C - Madison Company
Branford, CT, USA
HVAC Series Condensate Level Float Switch
M8700-C
HVAC Series Condensate Level Float Switch M8700-C
Madison Company offers many of its liquid level switch products with high-temperature capabilities. A list of available models is on the reverse side. In addition, engineered designs to meet specific application needs can be provided. Such designs will deal with harsh environments such as high temperature and pressure and ensure material compatibility. Using highly reliable magnetic float switch technology, units capable of reliable operation at temperatures as high as 300°C (572°F) and pressures of up to 1500 PSI (103 BAR) have been designed. Such harsh-environment switches can incorporate Madison's temperature sensors, offering the combination of both point level indication and temperature measurement within the same level switch design. This can eliminate costs for multiple mountings during assembly, while providing dual-condition monitoring. Level indication can be single point, multi-point or continuous level, in one of three standard resolutions. Lead wires with overbraiding or shielding and various terminations can be designed for extreme conditions, as well as easy interfacing to condition monitoring devices. Features Magnetic reed switch technology High reliability under harsh conditions Can incorporate both point level indication and temperature measurement Available in single-point and multi-point designs Continuous level in standard resolutions of 1", 5 mm or 10 mm

Madison Company offers many of its liquid level switch products with high-temperature capabilities. A list of available models is on the reverse side. In addition, engineered designs to meet specific application needs can be provided. Such designs will deal with harsh environments such as high temperature and pressure and ensure material compatibility.
Using highly reliable magnetic float switch technology, units capable of reliable operation at temperatures as high as 300°C (572°F) and pressures of up to 1500 PSI (103 BAR) have been designed. Such harsh-environment switches can incorporate Madison's temperature sensors, offering the combination of both point level indication and temperature measurement within the same level switch design. This can eliminate costs for multiple mountings during assembly, while providing dual-condition monitoring. Level indication can be single point, multi-point or continuous level, in one of three standard resolutions.
Lead wires with overbraiding or shielding and various terminations can be designed for extreme conditions, as well as easy interfacing to condition monitoring devices.
Features

  • Magnetic reed switch technology
  • High reliability under harsh conditions
  • Can incorporate both point level indication and temperature measurement
  • Available in single-point and multi-point designs
  • Continuous level in standard resolutions of 1", 5 mm or 10 mm
Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M8700-C
Product Name HVAC Series Condensate Level Float Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB096 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 3.78 inch (96 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details