- Trained on our vast library of engineering resources.

Madison Company Adjustable Height Single-Point Liquid Level Switch M4302-7807-1

Description
In the M4302-7807-1, downward switch height adjustment by the end user can be as much as 2", and an upward adjustment can be as much as 9". This would allow a series of tanks to use the same level switch configuration and provide easier field adjustments for low level indication. Multi-level indications can also be provided. The adjustment is done by loosening the compression fitting on the top of the 2’’-11.5 NPT pipe plug and moving the entire stem up or down as needed in the application. The M4302-7807-x series is manufactured with nylon ferrules in the compression fitting. These types of ferrules allow the end user to adjust the length multiple times. The retaining rings are not to be moved, unless the operation needs to be changed from normally closed to normally open. Features Common level switches allow end user to adjust switch depth or height Can overcome uneven tank stands to allow for accurate low level indication User can change operation from normally closed to normally open Engineered configurations available

Suppliers

Company
Product
Description
Supplier Links
Adjustable Height Single-Point Liquid Level Switch - M4302-7807-1 - Madison Company
Branford, CT, USA
Adjustable Height Single-Point Liquid Level Switch
M4302-7807-1
Adjustable Height Single-Point Liquid Level Switch M4302-7807-1
In the M4302-7807-1, downward switch height adjustment by the end user can be as much as 2", and an upward adjustment can be as much as 9". This would allow a series of tanks to use the same level switch configuration and provide easier field adjustments for low level indication. Multi-level indications can also be provided. The adjustment is done by loosening the compression fitting on the top of the 2’’-11.5 NPT pipe plug and moving the entire stem up or down as needed in the application. The M4302-7807-x series is manufactured with nylon ferrules in the compression fitting. These types of ferrules allow the end user to adjust the length multiple times. The retaining rings are not to be moved, unless the operation needs to be changed from normally closed to normally open. Features Common level switches allow end user to adjust switch depth or height Can overcome uneven tank stands to allow for accurate low level indication User can change operation from normally closed to normally open Engineered configurations available

In the M4302-7807-1, downward switch height adjustment by the end user can be as much as 2", and an upward adjustment can be as much as 9". This would allow a series of tanks to use the same level switch configuration and provide easier field adjustments for low level indication. Multi-level indications can also be provided.
The adjustment is done by loosening the compression fitting on the top of the 2’’-11.5 NPT pipe plug and moving the entire stem up or down as needed in the application. The M4302-7807-x series is manufactured with nylon ferrules in the compression fitting. These types of ferrules allow the end user to adjust the length multiple times. The retaining rings are not to be moved, unless the operation needs to be changed from normally closed to normally open.
Features

  • Common level switches allow end user to adjust switch depth or height
  • Can overcome uneven tank stands to allow for accurate low level indication
  • User can change operation from normally closed to normally open
  • Engineered configurations available
Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M4302-7807-1
Product Name Adjustable Height Single-Point Liquid Level Switch
Device Classification Sensor Only
Measuring Range 10.5 inch (267 mm)
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Media Type Liquid
Meter Technology Type Mechanical/magnetic Floats
View Details
Magnetic Level Gauge Switch - LMS200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Vertical Float Valve – Top Mounting - OKC-2271-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details