Madison Company Conductivity Sensor Kit with Level Controller for 220 Vac M3784-220

Description
The M3784-220 (220 VAC) conductivity se nsor and probe kit comes with the Madison R2-220 solid state controller and provides do-it-yourself automatic liquid level control for 220 - 240 VAC input voltages. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be set for Pump-Up (Fill) or Pump-Down (Drain) automatic dual level control. For conductive liquids, the High - Low liquid level can be set by cutting the three included conductivity probes for the proper hights. The conductive liquid is sensed between each probe and ground (common). The controller is also equipped with a sensitivity adjustment to eliminate false actuations in some liquids or foams, and can be adjusted to sense between 1K - 100K Ohms. An easy view on-board LED on the controller indicates the on-off state to output contacts and controller status.
Datasheet
Description
The M3784-220 (220 VAC) conductivity se nsor and probe kit comes with the Madison R2-220 solid state controller and provides do-it-yourself automatic liquid level control for 220 - 240 VAC input voltages. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be set for Pump-Up (Fill) or Pump-Down (Drain) automatic dual level control. For conductive liquids, the High - Low liquid level can be set by cutting the three included conductivity probes for the proper hights. The conductive liquid is sensed between each probe and ground (common). The controller is also equipped with a sensitivity adjustment to eliminate false actuations in some liquids or foams, and can be adjusted to sense between 1K - 100K Ohms. An easy view on-board LED on the controller indicates the on-off state to output contacts and controller status.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductivity Sensor Kit with Level Controller for 220 Vac - M3784-220 - Madison Company
Branford, CT, USA
Conductivity Sensor Kit with Level Controller for 220 Vac
M3784-220
Conductivity Sensor Kit with Level Controller for 220 Vac M3784-220
The M3784-220 (220 VAC) conductivity se nsor and probe kit comes with the Madison R2-220 solid state controller and provides do-it-yourself automatic liquid level control for 220 - 240 VAC input voltages. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be set for Pump-Up (Fill) or Pump-Down (Drain) automatic dual level control. For conductive liquids, the High - Low liquid level can be set by cutting the three included conductivity probes for the proper hights. The conductive liquid is sensed between each probe and ground (common). The controller is also equipped with a sensitivity adjustment to eliminate false actuations in some liquids or foams, and can be adjusted to sense between 1K - 100K Ohms. An easy view on-board LED on the controller indicates the on-off state to output contacts and controller status.

The M3784-220 (220 VAC) conductivity sensor and probe kit comes with the Madison R2-220 solid state controller and provides do-it-yourself automatic liquid level control for 220 - 240 VAC input voltages. It is easily configured for Two Level Differential, Single Point Protection or Alarm operations, and can be set for Pump-Up (Fill) or Pump-Down (Drain) automatic dual level control. For conductive liquids, the High - Low liquid level can be set by cutting the three included conductivity probes for the proper hights. The conductive liquid is sensed between each probe and ground (common). The controller is also equipped with a sensitivity adjustment to eliminate false actuations in some liquids or foams, and can be adjusted to sense between 1K - 100K Ohms. An easy view on-board LED on the controller indicates the on-off state to output contacts and controller status.

Supplier's Site Datasheet

Technical Specifications

  Madison Company
Product Category Conductivity and Resistivity Meters
Product Number M3784-220
Product Name Conductivity Sensor Kit with Level Controller for 220 Vac
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor In-situ / Field; 1" NPT
Features and Functionality Extreme Environment
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - conductivity-resistivity - 159001813 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Conductivity Range 1 to 1000 µS/cm
View Details
2-wire, field-mount conductivity transmitter, ATEX/IECEx - ACA592 - ABB Measurement & Analytics
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Panel (optional feature); Wall, Pipe
Other Output HART
View Details
Conductivity Meter - PCE-PWT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Features and Functionality Battery Powered
Conductivity Range 0.0 to 20000 µS/cm
View Details
DS TDS Meter - 512T3 - Myron L Company
Myron L Company
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details