Madison Company Datasheets for Conductivity and Resistivity Meters

Conductivity meters, dissolved solids meters, and resistivity meters are analytical instruments that measure the conductivity, dissolved solids, and/or resistivity of a liquid sample.
Conductivity and Resistivity Meters: Learn more

Product Name Notes
The M3784-110 conductivity sensor and probe kit comes with the Madison R2-120 solid state controller and provides do-it-yourself automatic liquid level control. It is easily configured for Two Level Differential, Single Point...
The M3784-220 (220 VAC) conductivity se nsor and probe kit comes with the Madison R2-220 solid state controller and provides do-it-yourself automatic liquid level control for 220 - 240 VAC input voltages. It...
The M3784-24 conductivit y sensor and probe kit comes with the Madison R2-24 solid state controller and provides do-it-yourself automatic liquid level control for 24 VAC input voltage systems. It is easily configured for...
The M3850 is a small, low-cost stainless steel-polypropylene conductivity sensor probe designed for conductive liquids or water applications.  When installed into a metal tank the probe or probes act as single point level conductors...