SCE-50 -- CHANNEL CONDUIT/CABLE CLAMP
Madison Electric Products
Channel Conduit/Cable Clamp
SCE-50
Description
PIPE TO STRUT TYPE
STEEL MATERIAL
ELECTROPLATED ZINC FINISH
400 LB LOAD RATING
1/2 INCH TRADE SIZE
PACKAGING QUANTITY 100
-
Madison Electric Products
Datasheet
Description
PIPE TO STRUT TYPE
STEEL MATERIAL
ELECTROPLATED ZINC FINISH
400 LB LOAD RATING
1/2 INCH TRADE SIZE
PACKAGING QUANTITY 100
Datasheet
Suppliers
Channel Conduit/Cable Clamp
SCE-50
PIPE TO STRUT TYPE
STEEL MATERIAL
ELECTROPLATED ZINC FINISH
400 LB LOAD RATING
1/2 INCH TRADE SIZE
PACKAGING QUANTITY 100
- PIPE TO STRUT TYPE
- STEEL MATERIAL
- ELECTROPLATED ZINC FINISH
- 400 LB LOAD RATING
- 1/2 INCH TRADE SIZE
- PACKAGING QUANTITY 100
Datasheet
Technical Specifications
|
Product Category
|
Cable Clamps |
|
Product Number
|
SCE-50 |
|
Product Name
|
Channel Conduit/Cable Clamp |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Keystone Electronics Corp.
Material
Steel; Steel
Diameter
0.562 inch (14.27 mm)
View Details
2 suppliers