Madison Electric Products Conduit Body PTLA-350

Description
PVC MATERIAL 3-1/2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL APPROVAL SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET, SCREWS STANDARD PACKAGE 4 PER CARTON
Datasheet
Description
PVC MATERIAL 3-1/2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL APPROVAL SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET, SCREWS STANDARD PACKAGE 4 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PTLA-350 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
PTLA-350
Conduit Body PTLA-350
PVC MATERIAL 3-1/2 INCH HUB SIZE T CONFIGURATION 3 HUB(S) UL APPROVAL SCREW ON COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET, SCREWS STANDARD PACKAGE 4 PER CARTON
  • PVC MATERIAL
  • 3-1/2 INCH HUB SIZE
  • T CONFIGURATION
  • 3 HUB(S)
  • UL APPROVAL
  • SCREW ON COVER TYPE
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUSION COVER, GASKET, SCREWS
  • STANDARD PACKAGE 4 PER CARTON
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number PTLA-350
Product Name Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2-2500180-5 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 1240029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details