Madison Electric Products Rigid PVC Conduit Body PLRLA-300

Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 4 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE LR STYLE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL INCLUDES GASKET, SCREW TRADE SIZE IN INCH - UOM IN
Datasheet
Description
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 4 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE LR STYLE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL INCLUDES GASKET, SCREW TRADE SIZE IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid PVC Conduit Body - PLRLA-300 - Madison Electric Products
Bedford Heights, OH, USA
Rigid PVC Conduit Body
PLRLA-300
Rigid PVC Conduit Body PLRLA-300
RECTANGULAR WITH COVER TYPE PVC MATERIAL UL APPROVAL 4 PER CARTON STANDARD PACKAGE 3 INCH TRADE SIZE LR STYLE 3 TRADE SIZE IN INCH 3 TRADE SIZE - FRACTIONAL INCLUDES GASKET, SCREW TRADE SIZE IN INCH - UOM IN
  • RECTANGULAR WITH COVER TYPE
  • PVC MATERIAL
  • UL APPROVAL
  • 4 PER CARTON STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • LR STYLE
  • 3 TRADE SIZE IN INCH
  • 3 TRADE SIZE - FRACTIONAL
  • INCLUDES GASKET, SCREW
  • TRADE SIZE IN INCH - UOM IN
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number PLRLA-300
Product Name Rigid PVC Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 5172334004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material TFE
Flexibility Flexible
Size 0.1810 to 1.75 inch (4.6 to 44.45 mm)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details