Madison Electric Products Conduit Body PCLA-300

Description
PVC MATERIAL 3 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET, SCREWS STANDARD PACKAGE 4 PER CARTON
Datasheet
Description
PVC MATERIAL 3 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET, SCREWS STANDARD PACKAGE 4 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - PCLA-300 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
PCLA-300
Conduit Body PCLA-300
PVC MATERIAL 3 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL APPROVAL SCREW ON COVER TYPE STRAIGHT HUB LOCATION SIDE ACCESS OPENING INCLUSION COVER, GASKET, SCREWS STANDARD PACKAGE 4 PER CARTON
  • PVC MATERIAL
  • 3 INCH HUB SIZE
  • C CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • SCREW ON COVER TYPE
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • INCLUSION COVER, GASKET, SCREWS
  • STANDARD PACKAGE 4 PER CARTON
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number PCLA-300
Product Name Conduit Body
Material PVC & CPVC
Unlock Full Specs
to access all available technical data

Similar Products

Conduit - 1240018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Cable Conduit - 1-2500181-9 - TE Connectivity
Specs
Size 1.12 inch (28.45 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details