Madison Electric Products Service Entrance Cable Connector MUF-75

Description
SCREW MACHINED STEEL MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.29 INCH X 0.71 INCH MAX. OPENING (3) 14 AWG TO (2) 8 AWG CABLE SIZE UL APPROVAL 3/4 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 50
Datasheet
Description
SCREW MACHINED STEEL MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.29 INCH X 0.71 INCH MAX. OPENING (3) 14 AWG TO (2) 8 AWG CABLE SIZE UL APPROVAL 3/4 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - MUF-75 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Cable Connector
MUF-75
Service Entrance Cable Connector MUF-75
SCREW MACHINED STEEL MATERIAL UNDERGROUND FEEDER CABLE USED ON 0.29 INCH X 0.71 INCH MAX. OPENING (3) 14 AWG TO (2) 8 AWG CABLE SIZE UL APPROVAL 3/4 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 50
  • SCREW MACHINED STEEL MATERIAL
  • UNDERGROUND FEEDER CABLE USED ON
  • 0.29 INCH X 0.71 INCH MAX. OPENING
  • (3) 14 AWG TO (2) 8 AWG CABLE SIZE
  • UL APPROVAL
  • 3/4 INCH TRADE SIZE
  • WATERTIGHT
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 50
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MUF-75
Product Name Service Entrance Cable Connector
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details