Madison Electric Products Liquidtight Flexible Conduit Connector MSTR-30045-B

Description
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet
Description
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - MSTR-30045-B - Madison Electric Products
Bedford Heights, OH, USA
Liquidtight Flexible Conduit Connector
MSTR-30045-B
Liquidtight Flexible Conduit Connector MSTR-30045-B
45 DEGREE TYPE ZINC PLATED MALLEABLE IRON MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON UL APPROVAL 1 STANDARD PACKAGE 3 INCH TRADE SIZE INSULATED THROAT TYPE
  • 45 DEGREE TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON
  • UL APPROVAL
  • 1 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MSTR-30045-B
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 4711423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details