Madison Electric Products PVC Device Box MSB4G

Description
PVC MATERIAL 3.75 INCH 7.75 INCH 9 INCH 4 GANG(S) UL APPROVAL 40 STANDARD PACKAGE 74 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
Datasheet
Description
PVC MATERIAL 3.75 INCH 7.75 INCH 9 INCH 4 GANG(S) UL APPROVAL 40 STANDARD PACKAGE 74 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PVC Device Box - MSB4G - Madison Electric Products
Bedford Heights, OH, USA
PVC Device Box
MSB4G
PVC Device Box MSB4G
PVC MATERIAL 3.75 INCH 7.75 INCH 9 INCH 4 GANG(S) UL APPROVAL 40 STANDARD PACKAGE 74 CU INCH CAPACITY SCREW MOUNTING HARDWARE SMART BOX[TM] BRAND ROHS COMPLIANT
  • PVC MATERIAL
  • 3.75 INCH
  • 7.75 INCH
  • 9 INCH
  • 4 GANG(S)
  • UL APPROVAL
  • 40 STANDARD PACKAGE
  • 74 CU INCH CAPACITY
  • SCREW MOUNTING HARDWARE
  • SMART BOX[TM] BRAND
  • ROHS COMPLIANT
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MSB4G
Product Name PVC Device Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details