MR-11 -- RIGID/EMT CONDUIT REDUCER
Madison Electric Products
Rigid/EMT Conduit Reducer
MR-11
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1-1/4 INCH SMALL END TRADE SIZE
1-1/2 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
-
Madison Electric Products
Datasheet
Description
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1-1/4 INCH SMALL END TRADE SIZE
1-1/2 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
Datasheet
Suppliers
Rigid/EMT Conduit Reducer
MR-11
REDUCING WASHER TYPE
GALVANIZED STEEL MATERIAL
1-1/4 INCH SMALL END TRADE SIZE
1-1/2 INCH LARGE END TRADE SIZE
1000 STANDARD PACKAGE
- REDUCING WASHER TYPE
- GALVANIZED STEEL MATERIAL
- 1-1/4 INCH SMALL END TRADE SIZE
- 1-1/2 INCH LARGE END TRADE SIZE
- 1000 STANDARD PACKAGE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MR-11 |
|
Product Name
|
Rigid/EMT Conduit Reducer |
|
Fitting Type
|
Reducer
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Straight, swivel
Size
1.26 inch (32 mm)
Material
Brass
View Details