Madison Electric Products Rigid/EMT Conduit Connector MNT-2757-B

Description
COMPRESSION, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 3 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 3 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - MNT-2757-B - Madison Electric Products
Bedford Heights, OH, USA
Rigid/EMT Conduit Connector
MNT-2757-B
Rigid/EMT Conduit Connector MNT-2757-B
COMPRESSION, THREADLESS TYPE ZINC PLATED MALLEABLE IRON MATERIAL IMC/RIGID CONDUIT USED ON UL APPROVAL 3 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
  • COMPRESSION, THREADLESS TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 3 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F-408E, NEMA FB1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MNT-2757-B
Product Name Rigid/EMT Conduit Connector
Size 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details