Madison Electric Products Flexible Cord/Cable Connector MNPT-75

Description
STRAIGHT TYPE FIBERGLASS REINFORCED NYLON (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 3/4 INCH THREAD SIZE 0.45 TO 0.709 INCH CORD SIZE ROHS COMPLIANT INCLUDES LOCKNUT PACKAGING QUANTITY 125
Datasheet
Description
STRAIGHT TYPE FIBERGLASS REINFORCED NYLON (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 3/4 INCH THREAD SIZE 0.45 TO 0.709 INCH CORD SIZE ROHS COMPLIANT INCLUDES LOCKNUT PACKAGING QUANTITY 125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - MNPT-75 - Madison Electric Products
Bedford Heights, OH, USA
Flexible Cord/Cable Connector
MNPT-75
Flexible Cord/Cable Connector MNPT-75
STRAIGHT TYPE FIBERGLASS REINFORCED NYLON (BODY), NEOPRENE (GLAND) MATERIAL UL 514B APPROVAL 3/4 INCH THREAD SIZE 0.45 TO 0.709 INCH CORD SIZE ROHS COMPLIANT INCLUDES LOCKNUT PACKAGING QUANTITY 125
  • STRAIGHT TYPE
  • FIBERGLASS REINFORCED NYLON (BODY), NEOPRENE (GLAND) MATERIAL
  • UL 514B APPROVAL
  • 3/4 INCH THREAD SIZE
  • 0.45 TO 0.709 INCH CORD SIZE
  • ROHS COMPLIANT
  • INCLUDES LOCKNUT
  • PACKAGING QUANTITY 125
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MNPT-75
Product Name Flexible Cord/Cable Connector
Fitting Type Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details