Madison Electric Products Armored Cable/Flex Conduit Connector ML-42-7

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - ML-42-7 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
ML-42-7
Armored Cable/Flex Conduit Connector ML-42-7
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON MATERIAL SQUEEZE INSTALLATION UL APPROVAL 5 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE FLEX METAL CONDUIT SINGLE CABLE OPENING APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON MATERIAL
  • SQUEEZE INSTALLATION
  • UL APPROVAL
  • 5 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • FLEX METAL CONDUIT
  • SINGLE CABLE OPENING
  • APPLICABLE STANDARD FEDERAL SPECIFICATION W-F 460E, NEMA FB-1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number ML-42-7
Product Name Armored Cable/Flex Conduit Connector
Size 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2687452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details