MEC-752 -- RIGID/EMT CONDUIT CONNECTOR
Madison Electric Products
Rigid/EMT Conduit Connector
MEC-752
Description
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL 514B APPROVAL
75 STANDARD PACKAGE
1 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE
-
Madison Electric Products
Datasheet
Description
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL 514B APPROVAL
75 STANDARD PACKAGE
1 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE
Datasheet
Suppliers
Rigid/EMT Conduit Connector
MEC-752
COMPRESSION TYPE
STEEL MATERIAL
EMT CONDUIT USED ON
UL 514B APPROVAL
75 STANDARD PACKAGE
1 INCH TRADE SIZE
CONCRETE-TIGHT
NON-INSULATED THROAT TYPE
- COMPRESSION TYPE
- STEEL MATERIAL
- EMT CONDUIT USED ON
- UL 514B APPROVAL
- 75 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- CONCRETE-TIGHT
- NON-INSULATED THROAT TYPE
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MEC-752 |
|
Product Name
|
Rigid/EMT Conduit Connector |
|
Size
|
1 inch (25.4 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details
Fitting Type
Terminal box
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details