Madison Electric Products Armored Cable/Flex Conduit Connector MDS38

Description
STRAIGHT TYPE DIE-CAST ZINC/STEEL, PLASTIC INSULATOR MATERIAL DOUBLE SNAP-LOCK INSTALLATION UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC/STEEL, PLASTIC INSULATOR MATERIAL DOUBLE SNAP-LOCK INSTALLATION UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - MDS38 - Madison Electric Products
Bedford Heights, OH, USA
Armored Cable/Flex Conduit Connector
MDS38
Armored Cable/Flex Conduit Connector MDS38
STRAIGHT TYPE DIE-CAST ZINC/STEEL, PLASTIC INSULATOR MATERIAL DOUBLE SNAP-LOCK INSTALLATION UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE-CAST ZINC/STEEL, PLASTIC INSULATOR MATERIAL
  • DOUBLE SNAP-LOCK INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE
  • SINGLE CABLE OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number MDS38
Product Name Armored Cable/Flex Conduit Connector
Size 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details