RS Components, Ltd. Conduit Fittings 2025330

Description
White IP66 M20 threaded one-piece fittin
Request a Quote
Description
White IP66 M20 threaded one-piece fittin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2025330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2025330
Conduit Fittings 2025330
White IP66 M20 threaded one-piece fittin

White IP66 M20 threaded one-piece fittin

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2025330
Product Name Conduit Fittings
Fitting Type External thread fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit Fittings - 1240098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 45° elbow
Size 1.34 inch (34 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 8726189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.1 inch (28 mm)
Material Thermoplastic elastomer
View Details