MCB-50 -- RIGID/EMT CONDUIT BUSHING
Madison Electric Products
Rigid/EMT Conduit Bushing
MCB-50
Description
ZINC PLATED MALLEABLE IRON MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
500 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
MCB MODEL
-
Madison Electric Products
Datasheet
Description
ZINC PLATED MALLEABLE IRON MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
500 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
MCB MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Bushing
MCB-50
ZINC PLATED MALLEABLE IRON MATERIAL
RIGID CONDUIT USED ON
UL APPROVAL
500 PER CARTON STANDARD PACKAGE
1/2 INCH TRADE SIZE
MCB MODEL
- ZINC PLATED MALLEABLE IRON MATERIAL
- RIGID CONDUIT USED ON
- UL APPROVAL
- 500 PER CARTON STANDARD PACKAGE
- 1/2 INCH TRADE SIZE
- MCB MODEL
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
MCB-50 |
|
Product Name
|
Rigid/EMT Conduit Bushing |
|
Fitting Type
|
Rigid/EMT Conduit Bushing
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Inspection bend
Size
0.7874 inch (20 mm)
Material
Steel; Steel
View Details
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details
Material
Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel
View Details