Madison Electric Products Service Entrance Cable Connector LWC-2002

Description
DIE CAST ZINC MATERIAL 2.43 INCH SERVICE ENTRANCE CABLE USED ON 0.7 INCH X 1.2 INCH MIN. OPENING 0.86 INCH X 1.34 INCH MAX. OPENING 2/0 AWG CABLE SIZE UL APPROVAL 2 INCH TRADE SIZE WATER TIGHT LWC MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2.43 INCH SERVICE ENTRANCE CABLE USED ON 0.7 INCH X 1.2 INCH MIN. OPENING 0.86 INCH X 1.34 INCH MAX. OPENING 2/0 AWG CABLE SIZE UL APPROVAL 2 INCH TRADE SIZE WATER TIGHT LWC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - LWC-2002 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Cable Connector
LWC-2002
Service Entrance Cable Connector LWC-2002
DIE CAST ZINC MATERIAL 2.43 INCH SERVICE ENTRANCE CABLE USED ON 0.7 INCH X 1.2 INCH MIN. OPENING 0.86 INCH X 1.34 INCH MAX. OPENING 2/0 AWG CABLE SIZE UL APPROVAL 2 INCH TRADE SIZE WATER TIGHT LWC MODEL
  • DIE CAST ZINC MATERIAL
  • 2.43 INCH
  • SERVICE ENTRANCE CABLE USED ON
  • 0.7 INCH X 1.2 INCH MIN. OPENING
  • 0.86 INCH X 1.34 INCH MAX. OPENING
  • 2/0 AWG CABLE SIZE
  • UL APPROVAL
  • 2 INCH TRADE SIZE
  • WATER TIGHT
  • LWC MODEL
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LWC-2002
Product Name Service Entrance Cable Connector
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Female bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details