Madison Electric Products Service Entrance Cable Connector LWC-1502

Description
DIE-CAST ZINC MATERIAL 2.42 INCH SERVICE ENTRANCE CABLE USED ON 0.7 INCH X 1.2 INCH MIN. OPENING 0.86 INCH X 1.34 INCH MAX. OPENING 2/0 AWG CABLE SIZE UL APPROVAL 1-1/2 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 25
Datasheet
Description
DIE-CAST ZINC MATERIAL 2.42 INCH SERVICE ENTRANCE CABLE USED ON 0.7 INCH X 1.2 INCH MIN. OPENING 0.86 INCH X 1.34 INCH MAX. OPENING 2/0 AWG CABLE SIZE UL APPROVAL 1-1/2 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 25
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Cable Connector - LWC-1502 - Madison Electric Products
Bedford Heights, OH, USA
Service Entrance Cable Connector
LWC-1502
Service Entrance Cable Connector LWC-1502
DIE-CAST ZINC MATERIAL 2.42 INCH SERVICE ENTRANCE CABLE USED ON 0.7 INCH X 1.2 INCH MIN. OPENING 0.86 INCH X 1.34 INCH MAX. OPENING 2/0 AWG CABLE SIZE UL APPROVAL 1-1/2 INCH TRADE SIZE WATERTIGHT ROHS COMPLIANT PACKAGING QUANTITY 25
  • DIE-CAST ZINC MATERIAL
  • 2.42 INCH
  • SERVICE ENTRANCE CABLE USED ON
  • 0.7 INCH X 1.2 INCH MIN. OPENING
  • 0.86 INCH X 1.34 INCH MAX. OPENING
  • 2/0 AWG CABLE SIZE
  • UL APPROVAL
  • 1-1/2 INCH TRADE SIZE
  • WATERTIGHT
  • ROHS COMPLIANT
  • PACKAGING QUANTITY 25
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LWC-1502
Product Name Service Entrance Cable Connector
Fitting Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 4711388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details