Madison Electric Products Conduit Body LTE-150

Description
ALUMINUM MATERIAL 8.5 INCH L X 3.55 INCH W SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 10
Datasheet
Description
ALUMINUM MATERIAL 8.5 INCH L X 3.55 INCH W SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LTE-150 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LTE-150
Conduit Body LTE-150
ALUMINUM MATERIAL 8.5 INCH L X 3.55 INCH W SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 10
  • ALUMINUM MATERIAL
  • 8.5 INCH L X 3.55 INCH W SIZE
  • EMT CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADLESS, SET SCREW (EMT) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514B APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LTE-150
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Conduit - 2025344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless; Stainless steel
Size 0.9843 inch (25 mm)
Units Metric Size
View Details
Cable Conduit - 1-2500181-4 - TE Connectivity
Specs
Size 0.6300 inch (16 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details