Madison Electric Products Conduit Body LT-300

Description
ALUMINUM BODY, FIBER GASKET MATERIAL 13 INCH L X 5.78 INCH W SIZE RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
Datasheet
Description
ALUMINUM BODY, FIBER GASKET MATERIAL 13 INCH L X 5.78 INCH W SIZE RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LT-300 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LT-300
Conduit Body LT-300
ALUMINUM BODY, FIBER GASKET MATERIAL 13 INCH L X 5.78 INCH W SIZE RIGID CONDUIT USED ON 3 INCH HUB SIZE THREADED INSTALLATION T CONFIGURATION 3 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE TEE HUB LOCATION SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
  • ALUMINUM BODY, FIBER GASKET MATERIAL
  • 13 INCH L X 5.78 INCH W SIZE
  • RIGID CONDUIT USED ON
  • 3 INCH HUB SIZE
  • THREADED INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514-B APPROVAL
  • ALUMINUM COVER TYPE
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • STANDARD PACKAGE 1 PER CARTON
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LT-300
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500182-3 - TE Connectivity
Specs
Size 0.8800 inch (22.35 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 2149586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details