Madison Electric Products Conduit Body LT-125

Description
ALUMINUM MATERIAL 8.5 INCH L X 3.55 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 10
Datasheet
Description
ALUMINUM MATERIAL 8.5 INCH L X 3.55 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LT-125 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LT-125
Conduit Body LT-125
ALUMINUM MATERIAL 8.5 INCH L X 3.55 INCH W SIZE IMC/RIGID CONDUIT USED ON 1-1/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION T CONFIGURATION 3 HUB(S) UL 514B APPROVAL TEE HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 10
  • ALUMINUM MATERIAL
  • 8.5 INCH L X 3.55 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1-1/4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • T CONFIGURATION
  • 3 HUB(S)
  • UL 514B APPROVAL
  • TEE HUB LOCATION
  • SIDE ACCESS OPENING
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LT-125
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 5470244007 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Conduit - 603132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details