Madison Electric Products Liquidtight Flexible Conduit Connector LQA-9200

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LQA-9200 - Madison Electric Products
Bedford Heights, OH, USA
Liquidtight Flexible Conduit Connector
LQA-9200
Liquidtight Flexible Conduit Connector LQA-9200
90 DEGREE TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 10 STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLIC TYPE-B CONDUIT USED ON
  • UL APPROVAL
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LQA-9200
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7639245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details