Madison Electric Products Liquidtight Flexible Conduit Connector LQA-9050

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LQA-9050 - Madison Electric Products
Bedford Heights, OH, USA
Liquidtight Flexible Conduit Connector
LQA-9050
Liquidtight Flexible Conduit Connector LQA-9050
90 DEGREE TYPE DIE-CAST ZINC MATERIAL LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLI C TYPE-B CONDUIT USED ON UL APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE NON-INSULATED THROAT TYPE
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • LIQUIDTIGHT FLEXIBLE METALLIC/NON-METALLIC TYPE-B CONDUIT USED ON
  • UL APPROVAL
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Conduit Fittings
Product Number LQA-9050
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquidtight Flexible Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Nipple
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details