Madison Electric Products Conduit Body LLM-400

Description
MALLEABLE IRON MATERIAL 16 1/4 INCH L X 6 15/16 INCH W X 5 5/8 INCH H SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING
Datasheet
Description
MALLEABLE IRON MATERIAL 16 1/4 INCH L X 6 15/16 INCH W X 5 5/8 INCH H SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLM-400 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LLM-400
Conduit Body LLM-400
MALLEABLE IRON MATERIAL 16 1/4 INCH L X 6 15/16 INCH W X 5 5/8 INCH H SIZE RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING
  • MALLEABLE IRON MATERIAL
  • 16 1/4 INCH L X 6 15/16 INCH W X 5 5/8 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514-A, UL (CANADA AND US) APPROVAL
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LLM-400
Product Name Conduit Body
Material MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 9693274004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Quick-Mounting System for Polyflex PA 6 Conduit - Conduit Gland Straight - Altech Corp.
Specs
Material Polyamide 6
Flexibility Rigid
Units Metric Size
View Details