Madison Electric Products Conduit Body LLM-250

Description
MALLEABLE IRON MATERIAL 13 5/8 INCH L X 4 11/16 INCH W X 3 7/8 INCH H SIZE RIGID CONDUIT USED ON 2 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING
Datasheet
Description
MALLEABLE IRON MATERIAL 13 5/8 INCH L X 4 11/16 INCH W X 3 7/8 INCH H SIZE RIGID CONDUIT USED ON 2 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLM-250 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LLM-250
Conduit Body LLM-250
MALLEABLE IRON MATERIAL 13 5/8 INCH L X 4 11/16 INCH W X 3 7/8 INCH H SIZE RIGID CONDUIT USED ON 2 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-A, UL (CANADA AND US) APPROVAL 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING
  • MALLEABLE IRON MATERIAL
  • 13 5/8 INCH L X 4 11/16 INCH W X 3 7/8 INCH H SIZE
  • RIGID CONDUIT USED ON
  • 2 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514-A, UL (CANADA AND US) APPROVAL
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LLM-250
Product Name Conduit Body
Material MALLEABLE IRON
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500181-7 - TE Connectivity
Specs
Size 0.9800 inch (24.89 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details