Madison Electric Products Conduit Body LLE-200

Description
ALUMINUM MATERIAL 10.2 INCH L X 3.84 INCH W SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING PACKAGING QUANTITY 5
Datasheet
Description
ALUMINUM MATERIAL 10.2 INCH L X 3.84 INCH W SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING PACKAGING QUANTITY 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LLE-200 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LLE-200
Conduit Body LLE-200
ALUMINUM MATERIAL 10.2 INCH L X 3.84 INCH W SIZE EMT CONDUIT USED ON 2 INCH HUB SIZE SET SCREW (EMT) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING PACKAGING QUANTITY 5
  • ALUMINUM MATERIAL
  • 10.2 INCH L X 3.84 INCH W SIZE
  • EMT CONDUIT USED ON
  • 2 INCH HUB SIZE
  • SET SCREW (EMT) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • PACKAGING QUANTITY 5
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LLE-200
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type LAFG - Food Grade Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 4 inch (102 mm)
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details