Madison Electric Products Conduit Body LL-75

Description
ALUMINUM MATERIAL 5.13 INCH L X 2.35 INCH W SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING PACKAGING QUANTITY 50
Datasheet
Description
ALUMINUM MATERIAL 5.13 INCH L X 2.35 INCH W SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING PACKAGING QUANTITY 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-75 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LL-75
Conduit Body LL-75
ALUMINUM MATERIAL 5.13 INCH L X 2.35 INCH W SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION LEFT SIDE ACCESS OPENING PACKAGING QUANTITY 50
  • ALUMINUM MATERIAL
  • 5.13 INCH L X 2.35 INCH W SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • PACKAGING QUANTITY 50
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LL-75
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Type ABR - Aluminum Blue Ribbon Conduit -  - Electri-Flex Company
Specs
Material Aluminum
Size 4 inch (102 mm)
Units English Size
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details