Madison Electric Products Conduit Body LL-350

Description
ALUMINUM BODY, FIBER GASKET MATERIAL 16.313 INCH L X 6.13 INCH W SIZE RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
Datasheet
Description
ALUMINUM BODY, FIBER GASKET MATERIAL 16.313 INCH L X 6.13 INCH W SIZE RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LL-350 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LL-350
Conduit Body LL-350
ALUMINUM BODY, FIBER GASKET MATERIAL 16.313 INCH L X 6.13 INCH W SIZE RIGID CONDUIT USED ON 3-1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) UL 514-B APPROVAL ALUMINUM COVER TYPE 90 DEG HUB LOCATION LEFT SIDE ACCESS OPENING STANDARD PACKAGE 1 PER CARTON
  • ALUMINUM BODY, FIBER GASKET MATERIAL
  • 16.313 INCH L X 6.13 INCH W SIZE
  • RIGID CONDUIT USED ON
  • 3-1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • UL 514-B APPROVAL
  • ALUMINUM COVER TYPE
  • 90 DEG HUB LOCATION
  • LEFT SIDE ACCESS OPENING
  • STANDARD PACKAGE 1 PER CARTON
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LL-350
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
PA 6 Normal Profile Conduit - POLYFLEX® - Altech Corp.
Specs
Material Polyamide 6
Flexibility Flexible
Size 0.2638 to 2.13 inch (6.7 to 54 mm)
View Details
Conduit - 429672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 1-2500181-0 - TE Connectivity
Specs
Size 1.67 inch (42.42 mm)
Temperature Rating -40 to 221 F (-40 to 105 C)
View Details