Madison Electric Products Conduit Body LCLA-75-CB

Description
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 50
Datasheet
Description
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LCLA-75-CB - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LCLA-75-CB
Conduit Body LCLA-75-CB
ALUMINUM MATERIAL IMC/RIGID/EMT CONDUIT USED ON 3/4 INCH HUB SIZE THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION C CONFIGURATION 2 HUB(S) UL APPROVAL STRAIGHT HUB LOCATION SIDE ACCESS OPENING PACKAGING QUANTITY 50
  • ALUMINUM MATERIAL
  • IMC/RIGID/EMT CONDUIT USED ON
  • 3/4 INCH HUB SIZE
  • THREADED (IMC/RIGID), SET SCREW (EMT) INSTALLATION
  • C CONFIGURATION
  • 2 HUB(S)
  • UL APPROVAL
  • STRAIGHT HUB LOCATION
  • SIDE ACCESS OPENING
  • PACKAGING QUANTITY 50
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LCLA-75-CB
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-2 - TE Connectivity
Specs
Size 0.4600 inch (11.68 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details
Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type LT - Liquidtight Oil Resistant Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Size 0.7500 inch (19.05 mm)
Units English Size
View Details