Madison Electric Products Conduit Body LBM-400

Description
MALLEABLE IRON MATERIAL 16-5/8 INCH L X 5-5/8 INCH W X 7-3/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 1
Datasheet
Description
MALLEABLE IRON MATERIAL 16-5/8 INCH L X 5-5/8 INCH W X 7-3/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBM-400 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LBM-400
Conduit Body LBM-400
MALLEABLE IRON MATERIAL 16-5/8 INCH L X 5-5/8 INCH W X 7-3/16 INCH H SIZE IMC/RIGID CONDUIT USED ON 4 INCH HUB SIZE THREADED (IMC/RIGID) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514A, UL (CANADA AND US) APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING APPLICABLE STANDARD NEMA FB-1 PACKAGING QUANTITY 1
  • MALLEABLE IRON MATERIAL
  • 16-5/8 INCH L X 5-5/8 INCH W X 7-3/16 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • 4 INCH HUB SIZE
  • THREADED (IMC/RIGID) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514A, UL (CANADA AND US) APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • APPLICABLE STANDARD NEMA FB-1
  • PACKAGING QUANTITY 1
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LBM-400
Product Name Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 2500182-4 - TE Connectivity
Specs
Size 1.08 inch (27.43 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 1240012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic
Flexibility Flexible
Conduit Type Flexible
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
Size 1.5 inch (38.1 mm)
View Details