Madison Electric Products Conduit Body LBE-150

Description
ALUMINUM MATERIAL 7.88 INCH L X 3.72 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 10
Datasheet
Description
ALUMINUM MATERIAL 7.88 INCH L X 3.72 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Body - LBE-150 - Madison Electric Products
Bedford Heights, OH, USA
Conduit Body
LBE-150
Conduit Body LBE-150
ALUMINUM MATERIAL 7.88 INCH L X 3.72 INCH H SIZE EMT CONDUIT USED ON 1-1/2 INCH HUB SIZE THREADLESS, SET SCREW (EMT) INSTALLATION LB CONFIGURATION 2 HUB(S) UL 514B APPROVAL 90 DEGREE HUB LOCATION BACK ACCESS OPENING PACKAGING QUANTITY 10
  • ALUMINUM MATERIAL
  • 7.88 INCH L X 3.72 INCH H SIZE
  • EMT CONDUIT USED ON
  • 1-1/2 INCH HUB SIZE
  • THREADLESS, SET SCREW (EMT) INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • UL 514B APPROVAL
  • 90 DEGREE HUB LOCATION
  • BACK ACCESS OPENING
  • PACKAGING QUANTITY 10
Datasheet

Technical Specifications

  Madison Electric Products
Product Category Electrical Conduit
Product Number LBE-150
Product Name Conduit Body
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Type CEA - Zero Halogen Flexible Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 1.25 inch (31.75 mm)
View Details
Cable Conduit - 1618474004 - TE Connectivity
Specs
Temperature Rating -67 to 392 F (-55 to 200 C)
View Details